Manufacturer: Central Semiconductor Corp
Win Source Part Number: 095760-2N3904
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Bulk
Mounting Style: Through Hole
Package: TO-226-3 TO-92-3 (TO-226AA)
Manufacturer Device Package: TO-92
Standard Package: 2500
Catalog: NPN Transistors
Voltage - Collector Emitter Breakdown (Max): 40V
Transistor Type: NPN
Current - Collector Cutoff (Max): 50nA (ICBO)
Frequency - Transition: 300MHz
DC Current Gain (hFE) (Min) @ Ic Vce: 100 @ 10mA 1V
Family Name: 2N3904
Alternative Parts (Cross-Reference): 2N3904NLBU; 2N3904CBU; 2N3904NLBU_NL;
Introduction Date: May 18, 2001
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, Test & Measurement, Industrial, Automation & Process Control, Motor Drive & Control, Thermal Management
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 095760-2N3904 |
| Product Name | Discrete Semiconductor Products |