NPN silicon transistor for amplification and switching applications in a TO-92 case. It has a collector-emitter voltage rating of 40 V, a collector current of 200 mA, a current gain (hFE) ranging from 100 to 300 at 10 mA collector current, a collector-emitter saturation voltage of 0.30 V at 50 mA, and a transition frequency of 250 MHz. It meets RoHS requirements when ordered with the PBFREE suffix.
Bipolar (BJT) Transistor NPN 40V 300MHz Through Hole TO-92-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N3904PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |