NPN silicon transistor for amplification and switching, housed in a TO-92 case with three leads configured as EBC. It has a collector-emitter voltage rating of 40 V, a collector-base voltage of 60 V, and an emitter-base voltage of 6.0 V. The continuous collector current is 200 mA, with a DC current gain (hFE) ranging from 100 to 300 at a collector current of 10 mA and collector-emitter voltage of 1.0 V. The saturation voltage is 0.30 V at 10 mA collector current. Feature a transition frequency of 250 MHz and a collector-emitter off leakage current of 50 nA at 30 V. The device complies with RoHS and is available in PBFREE plating variant.
Bipolar (BJT) Transistor NPN 40V 250MHz Through Hole TO-92-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N3903PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |