Central Semiconductor Corp. TRANSISTORS - RF Transistors (BJT) - 2N3866 2N3866

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1003869-2N3866 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 500MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-39 Maximum Current Collector: 400mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Typical Gain (hFE) (Min): 10 @ 50mA, 5V Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1003869-2N3866 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 500MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-39 Maximum Current Collector: 400mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Typical Gain (hFE) (Min): 10 @ 50mA, 5V Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - 2N3866 - 1003869-2N3866 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2N3866
1003869-2N3866
TRANSISTORS - RF Transistors (BJT) - 2N3866 1003869-2N3866
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1003869-2N3866 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 500MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-39 Maximum Current Collector: 400mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Typical Gain (hFE) (Min): 10 @ 50mA, 5V Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1003869-2N3866
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 500MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: TO-39
Maximum Current Collector: 400mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Typical Gain (hFE) (Min): 10 @ 50mA, 5V
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1003869-2N3866
Product Name TRANSISTORS - RF Transistors (BJT) - 2N3866
Polarity NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products