Central Semiconductor Corp. P-Channel 20V MOSFET Transistor 2N3820

Description
Small Signal Field-Effect Transistor, 20V, 1-Element, P-Channel, Silicon, Junction FET, TO-92, Product overview: 2N3820 from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2N3820 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Field-Effect Transistor, 20V, 1-Element, P-Channel, Silicon, Junction FET, TO-92, Product overview: 2N3820 from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2N3820 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
P-Channel 20V MOSFET Transistor - 288-2N3820 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
P-Channel 20V MOSFET Transistor
288-2N3820
P-Channel 20V MOSFET Transistor 288-2N3820
Small Signal Field-Effect Transistor, 20V, 1-Element, P-Channel, Silicon, Junction FET, TO-92, Product overview: 2N3820 from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2N3820 can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, 20V, 1-Element, P-Channel, Silicon, Junction FET, TO-92, Product overview: 2N3820 from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2N3820 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
JFETs (Junction Field Effect) - 2N3820 - 1123793-2N3820 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - 2N3820
1123793-2N3820
JFETs (Junction Field Effect) - 2N3820 1123793-2N3820
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1123793-2N3820 Packaging: Bulk Mounting Style: Through Hole Transistor Polarity: P-Channel Voltage - Breakdown (V(BR)GSS): 20V Categories: Discrete Semiconductor Products Supplier Device Package: TO-92 Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 Maximum Power: 360mW Vds - Drain-Source Breakdown Voltage: 20V Input Capacitance (Ciss) (Maximum) at Vds: 32pF at 10V Current - Drain (Idss) at Vds (Vgs=0): 300mA at 10V Voltage - Cutoff (VGS off) at Id: 8V at 10μA

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1123793-2N3820
Packaging: Bulk
Mounting Style: Through Hole
Transistor Polarity: P-Channel
Voltage - Breakdown (V(BR)GSS): 20V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
Maximum Power: 360mW
Vds - Drain-Source Breakdown Voltage: 20V
Input Capacitance (Ciss) (Maximum) at Vds: 32pF at 10V
Current - Drain (Idss) at Vds (Vgs=0): 300mA at 10V
Voltage - Cutoff (VGS off) at Id: 8V at 10μA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 288-2N3820 1123793-2N3820
Product Name P-Channel 20V MOSFET Transistor JFETs (Junction Field Effect) - 2N3820
Transistor Type JFET
Unlock Full Specs
to access all available technical data