Central Semiconductor Corp. Bipolar Transistor Arrays 2N3811

Description
Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 50mA 100MHz 600mW Through Hole TO-78-6
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 50mA 100MHz 600mW Through Hole TO-78-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - 2N3811CS-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
2N3811CS-ND
Bipolar Transistor Arrays 2N3811CS-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 50mA 100MHz 600mW Through Hole TO-78-6

Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 50mA 100MHz 600mW Through Hole TO-78-6

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - 2N3811 - 1123792-2N3811 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - 2N3811
1123792-2N3811
TRANSISTORS - Transistors (BJT) - Arrays - 2N3811 1123792-2N3811
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1123792-2N3811 Packaging: Bulk Mounting Style: Through Hole Transistor Type: 2 PNP (Dual) Frequency - Transition: 100MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-78-6 Status: Obsolete Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.semicoa.com/ Manufacturer Package: TO-78-6 Metal Can Current - Collector (Ic) (Maximum): 50mA Voltage - Collector Emitter Breakdown (Maximum): 60V Current - Collector Cutoff (Maximum): 10nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 250mV at 1mA, 100μA DC Current Gain (hFE) (Minimum) at Ic, Vce: 300 at 1mA, 5V Maximum Power: 600mW

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1123792-2N3811
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: 2 PNP (Dual)
Frequency - Transition: 100MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-78-6
Status: Obsolete
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.semicoa.com/
Manufacturer Package: TO-78-6 Metal Can
Current - Collector (Ic) (Maximum): 50mA
Voltage - Collector Emitter Breakdown (Maximum): 60V
Current - Collector Cutoff (Maximum): 10nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 250mV at 1mA, 100μA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 300 at 1mA, 5V
Maximum Power: 600mW

Buy Now
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N3811
Bipolar Transistors - BJT 2N3811
Bipolar Transistors - BJT PNP 60Vcbo 60Vces 5.0Vebo 50mA 500mW

Bipolar Transistors - BJT PNP 60Vcbo 60Vces 5.0Vebo 50mA 500mW

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 2N3811CS-ND 1123792-2N3811 2N3811
Product Name Bipolar Transistor Arrays TRANSISTORS - Transistors (BJT) - Arrays - 2N3811 Bipolar Transistors - BJT
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA PNP general-purpose transistor - 2PB709ARL,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -100 milliamps
VCEO -45 volts
View Details
6 suppliers
 - BCP49H6419 - Rochester Electronics
Specs
Package Type SOT223; SOT-223
View Details
4 suppliers
Bipolar Transistors - 1220213 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details