Central Semiconductor Corp. Bipolar Transistors - BJT 2N3799A

Description
Bipolar Transistors - BJT . .
Description
Bipolar Transistors - BJT . .
Datasheet
Datasheet Summary
Powered by GS/AI

2N3799A is a PNP low noise bipolar transistor in a TO-18 case with a maximum collector-emitter voltage of 90 V, collector-base voltage of 90 V, and emitter-base voltage of 5.0 V. It operates with a collector current of 5.0 mA, has a minimum hFE of 300 at 0.5 mA and 1.0 V, a maximum collector-emitter saturation voltage of 0.25 V, a maximum collector cutoff current of 0.01 µA, a maximum collector-emitter leakage current of 5.0 µA, a maximum capacitance of 4.0 pF, a transition frequency of 30 MHz, and a noise figure of 2.5 dB. It meets RoHS standards and is packaged in a typical TO-18 metal case.

Datasheet Summary
Powered by GS/AI

2N3799A is a PNP low noise bipolar transistor in a TO-18 case with a maximum collector-emitter voltage of 90 V, collector-base voltage of 90 V, and emitter-base voltage of 5.0 V. It operates with a collector current of 5.0 mA, has a minimum hFE of 300 at 0.5 mA and 1.0 V, a maximum collector-emitter saturation voltage of 0.25 V, a maximum collector cutoff current of 0.01 µA, a maximum collector-emitter leakage current of 5.0 µA, a maximum capacitance of 4.0 pF, a transition frequency of 30 MHz, and a noise figure of 2.5 dB. It meets RoHS standards and is packaged in a typical TO-18 metal case.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N3799A
Bipolar Transistors - BJT 2N3799A
Bipolar Transistors - BJT . .

Bipolar Transistors - BJT . .

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number 2N3799A
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1660455 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-523 (sc-89)
Number of units in IC 1
View Details
80 V, 1 A NPN medium power transistors - BC56-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
TRANSISTORS - Transistors (BJT) - Single - BCP49H6419 - 709696-BCP49H6419 - Win Source Electronics
Specs
Package Type SOT3
View Details
4 suppliers