Central Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - 2N3792 2N3792

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1123787-2N3792 Packaging: Tube Mounting Style: Through Hole Transistor Type: PNP Frequency - Transition: 4MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-3 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.mospec.com.tw Manufacturer Package: TO-204AA, TO-3 Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 80V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1V at 500mA, 5A DC Current Gain (hFE) (Minimum) at Ic, Vce: 50 at 1A, 2V Maximum Power: 150W
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1123787-2N3792 Packaging: Tube Mounting Style: Through Hole Transistor Type: PNP Frequency - Transition: 4MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-3 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.mospec.com.tw Manufacturer Package: TO-204AA, TO-3 Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 80V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1V at 500mA, 5A DC Current Gain (hFE) (Minimum) at Ic, Vce: 50 at 1A, 2V Maximum Power: 150W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N3792 - 1123787-2N3792 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N3792
1123787-2N3792
TRANSISTORS - Transistors (BJT) - Single - 2N3792 1123787-2N3792
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1123787-2N3792 Packaging: Tube Mounting Style: Through Hole Transistor Type: PNP Frequency - Transition: 4MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-3 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.mospec.com.tw Manufacturer Package: TO-204AA, TO-3 Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 80V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1V at 500mA, 5A DC Current Gain (hFE) (Minimum) at Ic, Vce: 50 at 1A, 2V Maximum Power: 150W

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1123787-2N3792
Packaging: Tube
Mounting Style: Through Hole
Transistor Type: PNP
Frequency - Transition: 4MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-3
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.mospec.com.tw
Manufacturer Package: TO-204AA, TO-3
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1V at 500mA, 5A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 50 at 1A, 2V
Maximum Power: 150W

Buy Now
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N3792
Bipolar Transistors - BJT 2N3792
Bipolar Transistors - BJT PNP Power SW

Bipolar Transistors - BJT PNP Power SW

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category RF Transistors Bipolar RF Transistors
Product Number 1123787-2N3792 2N3792
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N3792 Bipolar Transistors - BJT
Polarity PNP
Package Type TO-3; SOT3
Packing Method Tube; Tube
TJ -65 to 200 C (-85 to 392 F)
Unlock Full Specs
to access all available technical data