Manufacturer: Central Semiconductor Corp
Win Source Part Number: 005700-2N3791
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 4MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: TO-3
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1V @ 500mA, 5A
Typical Gain (hFE) (Min): 50 @ 1A, 2V
Maximum Power Dissipation: 150W
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Bipolar Transistors - BJT PNP GP Power
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 005700-2N3791 | 2N3791 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N3791 | Bipolar Transistors - BJT |
| Polarity | PNP; PNP |