The 2N3773 is an NPN silicon power transistor in a hermetically sealed TO-3 case, designed for high-power amplifier, converter, and switching regulator applications. It has a collector-emitter voltage rating of 140 V, a continuous collector current of 16 A, and a power dissipation of 150 W. The thermal resistance from junction to case is 1.17 °C/W. The operating and storage junction temperature ranges from -65 to +200 °C. The minimum DC current gain is 15 at VCE=4.0 V and IC=8.0 A. The base, emitter, and collector are connected to pin 1, pin 2, and the case, respectively. The part is packaged in antistatic plastic sleeves with a standard quantity of 20 per sleeve.
Bipolar (BJT) Transistor NPN 140V 16A 4MHz 150W Through Hole TO-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N3773PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |