The 2N3740 is a silicon PNP power transistor in a TO-66 package, designed for power amplifier and medium speed switching applications. It has a collector-base voltage rating of 60 V, a collector-emitter voltage rating of 60 V, and a continuous collector current of 4.0 A. The device dissipates up to 25 W and operates within a junction temperature range of -65 to +200 °C. Current gain (hFE) ranges from 10 to 200 depending on collector current, with a transition frequency of 4.0 MHz.
Bipolar Transistors - BJT Leaded Power Transistor
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2N3740 |
| Product Name | Bipolar Transistors - BJT |