The 2N3724A is an NPN silicon transistor in a TO-39 package, designed as a core driver for switching and amplification applications. It has a collector-emitter voltage rating of 30 V, a collector-base voltage of 50 V, and an emitter-base voltage of 6.0 V. The device supports a continuous collector current of 100 mA and a collector-emitter saturation voltage of 0.20 V at 100 mA. It has a minimum DC current gain (hFE) of 150 at 100 mA and 1.0 V, a transition frequency of 300 MHz, a collector output capacitance of 12 pF, and turn-on and turn-off times of 35 ns and 60 ns respectively. The TO-39 case measures 0.215 inches in diameter and 0.360 inches in height. The part is RoHS compliant and meets AEC-Q200 standards for automotive applications.
Bipolar Transistors - BJT Pb Sml Signal Trans General purpose
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2N3724 |
| Product Name | Bipolar Transistors - BJT |