The 2N3722 is an NPN core driver transistor in a TO-39 case with a collector-emitter voltage rating of 60 V, a collector current of 40 mA, and a current gain (hFE) of at least 150 at 150 mA collector current. It has a saturation voltage of 1.0 V at 100 mA collector current, a transition frequency of 100 MHz, and a collector-base capacitance of 50 pF. The transistor is designed for switching and amplification applications.
Bipolar Transistors - BJT . .
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2N3722 |
| Product Name | Bipolar Transistors - BJT |