The 2N3716 is a silicon NPN power transistor in a TO-3 hermetically sealed metal package, designed for medium speed switching and amplifier applications. It has a collector-emitter voltage rating of 80 V, a continuous collector current of 10 A, and a power dissipation of 150 W. The thermal resistance from junction to case is 1.17 °C/W. The operating and storage junction temperature range is -65 to +200 °C. The saturation voltage VCE(SAT) is 0.8 V at IC=5.0 A and IB=0.5 A, and the DC current gain hFE ranges from 50 to 150 at IC=1.0 A and VCE=2.0 V. The transition frequency is 4.0 MHz. Switching times are tr=0.4 μs, ts=0.3 μs, and tf=0.4 μs under specified test conditions. The case serves as the collector terminal.
Bipolar (BJT) Transistor NPN 80V 10A 4MHz 150W Through Hole TO-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N3716PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |