Central Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - 2N3715 2N3715

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 005699-2N3715 Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 4MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-3 Maximum Current Collector: 10A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 800mV @ 500mA, 5A Typical Gain (hFE) (Min): 50 @ 1A, 2V Maximum Power Dissipation: 150W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 005699-2N3715 Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 4MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-3 Maximum Current Collector: 10A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 800mV @ 500mA, 5A Typical Gain (hFE) (Min): 50 @ 1A, 2V Maximum Power Dissipation: 150W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N3715 - 005699-2N3715 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N3715
005699-2N3715
TRANSISTORS - Transistors (BJT) - Single - 2N3715 005699-2N3715
Manufacturer: Central Semiconductor Corp Win Source Part Number: 005699-2N3715 Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 4MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-3 Maximum Current Collector: 10A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 800mV @ 500mA, 5A Typical Gain (hFE) (Min): 50 @ 1A, 2V Maximum Power Dissipation: 150W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 005699-2N3715
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 4MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: TO-3
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 800mV @ 500mA, 5A
Typical Gain (hFE) (Min): 50 @ 1A, 2V
Maximum Power Dissipation: 150W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N3715
Bipolar Transistors - BJT 2N3715
Bipolar Transistors - BJT NPN GP Power

Bipolar Transistors - BJT NPN GP Power

Buy Now Datasheet
Transistor - 124154255 - Radwell International
Willingboro, NJ, United States
Transistor
124154255
Transistor 124154255
NPN POWER TRANSISTOR, 80V COLLECTOR BASE VOLTAGE, TO-3 CASE. FREE 2 YEAR RADWELL WARRANTY

NPN POWER TRANSISTOR, 80V COLLECTOR BASE VOLTAGE, TO-3 CASE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Radwell International
Product Category Transistors Bipolar RF Transistors RF Transistors
Product Number 005699-2N3715 2N3715 124154255
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N3715 Bipolar Transistors - BJT Transistor
Polarity NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219999 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistor - BC807-40QAZ - Nexperia B.V.
Specs
Package Type SOT1215 SOT1215
View Details
7 suppliers
Bipolar Transistor Arrays - BC846PNE6327BTSA1TR-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers