Manufacturer: Central Semiconductor Corp
Win Source Part Number: 762211-2N3711
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA)
Transistor Type: NPN
Family Name: 2N3711
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92
Voltage - Collector Emitter Breakdown (Maximum): 30V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 180 @ 1mA, 5V
Alternative Parts (Cross-Reference): 2N4123A; 2N4123 -AP; 2N4123-BP-HF; ;
Introduction Date: May 18, 2001
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Bipolar Transistors - BJT NPN Gen Pur SS
TRANSISTOR, BIPOLAR, .2AMP, 6V, BJT, NPN, GENERAL PURPOSE, SS. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 762211-2N3711 | 2N3711 | 34558481 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N3711 | Bipolar Transistors - BJT | Transistor |
| Polarity | NPN |