Central Semiconductor Corp. Bipolar Transistors - BJT 2N3710

Description
Bipolar Transistors - BJT NPN Gen Pur SS
Description
Bipolar Transistors - BJT NPN Gen Pur SS
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N3710 is a silicon NPN transistor designed for low-level, high-gain applications. It is packaged in a TO-92 case with emitter, collector, and base leads assigned to pins 1, 2, and 3 respectively. The device has a collector-base voltage rating of 30 V, a collector-emitter voltage rating of 30 V, and a continuous collector current of 200 mA. Power dissipation is rated at 625 mW, with an operating and storage junction temperature range of -65 to +150 °C. The DC current gain (hFE) ranges from 180 to 660 at VCE = 5.0 V and IC = 1.0 mA. The collector-emitter saturation voltage is 1.0 V at IC = 10 mA and IB = 0.5 mA. The base-emitter voltage ranges from 0.5 to 1.0 V at VCE = 5.0 V and IC = 1.0 mA.

Datasheet Summary
Powered by GS/AI

The 2N3710 is a silicon NPN transistor designed for low-level, high-gain applications. It is packaged in a TO-92 case with emitter, collector, and base leads assigned to pins 1, 2, and 3 respectively. The device has a collector-base voltage rating of 30 V, a collector-emitter voltage rating of 30 V, and a continuous collector current of 200 mA. Power dissipation is rated at 625 mW, with an operating and storage junction temperature range of -65 to +150 °C. The DC current gain (hFE) ranges from 180 to 660 at VCE = 5.0 V and IC = 1.0 mA. The collector-emitter saturation voltage is 1.0 V at IC = 10 mA and IB = 0.5 mA. The base-emitter voltage ranges from 0.5 to 1.0 V at VCE = 5.0 V and IC = 1.0 mA.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N3710
Bipolar Transistors - BJT 2N3710
Bipolar Transistors - BJT NPN Gen Pur SS

Bipolar Transistors - BJT NPN Gen Pur SS

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number 2N3710
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data