Central Semiconductor Corp. 0.2A 30V Bipolar Transistor 2N3708

Description
Small Signal Bipolar Transistor, 0.2A I(C), 30V V(BR)CEO, 1-Element, NPN, Silicon, TO-92, TO-92, 3 PIN Product overview: 2N3708 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 30V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.2A, 30V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3708 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.2A I(C), 30V V(BR)CEO, 1-Element, NPN, Silicon, TO-92, TO-92, 3 PIN Product overview: 2N3708 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 30V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.2A, 30V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3708 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.2A 30V Bipolar Transistor
276-2N3708
0.2A 30V Bipolar Transistor 276-2N3708
Small Signal Bipolar Transistor, 0.2A I(C), 30V V(BR)CEO, 1-Element, NPN, Silicon, TO-92, TO-92, 3 PIN Product overview: 2N3708 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 30V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.2A, 30V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3708 can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 0.2A I(C), 30V V(BR)CEO, 1-Element, NPN, Silicon, TO-92, TO-92, 3 PIN Product overview: 2N3708 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 30V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.2A, 30V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3708 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2N3708 - 1123759-2N3708 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N3708
1123759-2N3708
TRANSISTORS - Transistors (BJT) - Single - 2N3708 1123759-2N3708
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1123759-2N3708 Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Categories: Discrete Semiconductor Products Supplier Device Package: TO-92 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.microelectr.com. hk Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Voltage - Collector Emitter Breakdown (Maximum): 30V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) DC Current Gain (hFE) (Minimum) at Ic, Vce: 45 at 1mA, 5V

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1123759-2N3708
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.microelectr.com.hk
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Voltage - Collector Emitter Breakdown (Maximum): 30V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
DC Current Gain (hFE) (Minimum) at Ic, Vce: 45 at 1mA, 5V

Buy Now
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N3708
Bipolar Transistors - BJT 2N3708
Bipolar Transistors - BJT NPN Gen Pur SS

Bipolar Transistors - BJT NPN Gen Pur SS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number 276-2N3708 1123759-2N3708 2N3708
Product Name 0.2A 30V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2N3708 Bipolar Transistors - BJT
Polarity NPN
Unlock Full Specs
to access all available technical data