Central Semiconductor Corp. 0.8A 20V Bipolar Transistor 2N3706

Description
Small Signal Bipolar Transistor, 0.8A I(C), 20V V(BR)CEO, 1-Element, NPN, Silicon, TO-92, TO-92, 3 PIN Product overview: 2N3706 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A, 20V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.8A, 20V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2N3706 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.8A I(C), 20V V(BR)CEO, 1-Element, NPN, Silicon, TO-92, TO-92, 3 PIN Product overview: 2N3706 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A, 20V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.8A, 20V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2N3706 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.8A 20V Bipolar Transistor
283-2N3706
0.8A 20V Bipolar Transistor 283-2N3706
Small Signal Bipolar Transistor, 0.8A I(C), 20V V(BR)CEO, 1-Element, NPN, Silicon, TO-92, TO-92, 3 PIN Product overview: 2N3706 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A, 20V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.8A, 20V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2N3706 can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 0.8A I(C), 20V V(BR)CEO, 1-Element, NPN, Silicon, TO-92, TO-92, 3 PIN Product overview: 2N3706 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A, 20V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.8A, 20V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2N3706 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - 2N3706 - 1001080-2N3706 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2N3706
1001080-2N3706
TRANSISTORS - RF Transistors (BJT) - 2N3706 1001080-2N3706
Manufacturer: Central Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001080-2N3706 Packaging: Bulk Mounting: SMD (SMT) Polarity: NPN Gain Bandwidth Product: 100 MHz Categories: RF Transistors(BJT) Case / Package: TO-92 Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Power Dissipation: 625 mW Collector Base Voltage (VCBO): 40 V Collector Emitter Voltage (VCEO): 20 V Emitter Base Voltage (VEBO): -5 V hFE Min: 30 Max Collector Current: 800 mA

Manufacturer: Central Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1001080-2N3706
Packaging: Bulk
Mounting: SMD (SMT)
Polarity: NPN
Gain Bandwidth Product: 100 MHz
Categories: RF Transistors(BJT)
Case / Package: TO-92
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Power Dissipation: 625 mW
Collector Base Voltage (VCBO): 40 V
Collector Emitter Voltage (VCEO): 20 V
Emitter Base Voltage (VEBO): -5 V
hFE Min: 30
Max Collector Current: 800 mA

Buy Now
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N3706
Bipolar Transistors - BJT 2N3706
Bipolar Transistors - BJT NPN 20V 800mA BULK HFE/800

Bipolar Transistors - BJT NPN 20V 800mA BULK HFE/800

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-2N3706 1001080-2N3706 2N3706
Product Name 0.8A 20V Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - 2N3706 Bipolar Transistors - BJT
Polarity NPN; NPN
Package Type TO-92; SOT3; TO-92
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data