Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1003857-2N3704
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-92
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 50mA, 2V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Audio
Bipolar Transistors - BJT NPN 30V 800mA BULK HFE/300
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1003857-2N3704 | 2N3704 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N3704 | Bipolar Transistors - BJT |
| Polarity | NPN; NPN |