Manufacturer: Central Semiconductor Corp
Win Source Part Number: 762210-2N3640
Packaging: Bulk
Mounting Style: Through Hole
Package: TO-106-3 Domed
Transistor Type: PNP
Frequency - Transition: 500MHz
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-106
Voltage - Collector Emitter Breakdown (Maximum): 12V
Current - Collector Cutoff (Maximum): 10nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 30 @ 10mA, 300mV
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
TRANS PNP 12V TO106
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 762210-2N3640 | 2N3640 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N3640 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | |
| Package Type | SOT3 | |
| Packing Method | Bulk; Bulk | Bulk; Bulk |