Manufacturer: Central Semiconductor Corp
Win Source Part Number: 005698-2N3585
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 10MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: TO-66
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 750mV @ 125mA, 1A
Collector Cut-off Current(Max): 5mA
Typical Gain (hFE) (Min): 25 @ 1A, 10V
Maximum Power Dissipation: 35W
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Bipolar Transistors - BJT NPN High Power
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 005698-2N3585 | 2N3585 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N3585 | Bipolar Transistors - BJT |
| Polarity | NPN; NPN |