The 2N3496 is a PNP bipolar junction transistor for amplification and switching, housed in a TO-18 case. It has a collector-base voltage rating of 80 V, a collector-emitter voltage rating of 80 V, an emitter-base voltage rating of 4.0 V, and a maximum collector current of 10 mA. It features a minimum hFE of 40 at 10 mA collector current and 10 V collector-emitter voltage, and a maximum collector-emitter saturation voltage of 0.3 V at 10 mA collector current. The transistor has a maximum collector cutoff current of 0.1 mA at 50 V collector-base voltage, an output capacitance of 7.0 pF, and a transition frequency of 200 MHz. It exhibits a minimum noise figure of 5.0 dB at 1 kHz and 0.1 mA collector current.
Bipolar Transistors - BJT 80Vcbo 80Vceo 4.0Vebo 7.0pF
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2N3496 |
| Product Name | Bipolar Transistors - BJT |