Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1123729-2N3495
Manufacturer Homepage: www.centralsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Bipolar Transistors - BJT 120Vcbo 120Vceo 4.5Vebo 100mA 0.6W
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 1123729-2N3495 | 2N3495 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N3495 | Bipolar Transistors - BJT |
| Package Type | SOT3 |