Central Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - 2N3467 2N3467

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 052836-2N3467 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 175MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-39 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 1V @ 100mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 500mA, 1V Maximum Power Dissipation: 1W Alternative Parts (Cross-Reference): JANTX2N3762; 2N3467 Lead Free; 2N3764; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 052836-2N3467 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 175MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-39 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 1V @ 100mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 500mA, 1V Maximum Power Dissipation: 1W Alternative Parts (Cross-Reference): JANTX2N3762; 2N3467 Lead Free; 2N3764; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N3467 - 052836-2N3467 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N3467
052836-2N3467
TRANSISTORS - Transistors (BJT) - Single - 2N3467 052836-2N3467
Manufacturer: Central Semiconductor Corp Win Source Part Number: 052836-2N3467 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 175MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-39 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 1V @ 100mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 500mA, 1V Maximum Power Dissipation: 1W Alternative Parts (Cross-Reference): JANTX2N3762; 2N3467 Lead Free; 2N3764; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 052836-2N3467
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 175MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: TO-39
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 1V @ 100mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 500mA, 1V
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): JANTX2N3762; 2N3467 Lead Free; 2N3764;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N3467
Bipolar Transistors - BJT 2N3467
Bipolar Transistors - BJT PNP Core Driver

Bipolar Transistors - BJT PNP Core Driver

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors
Product Number 052836-2N3467 2N3467
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N3467 Bipolar Transistors - BJT
Polarity PNP; PNP
Unlock Full Specs
to access all available technical data