Manufacturer: Central Semiconductor Corp
Win Source Part Number: 142592-2N3440
Category: Discrete Semiconductor Products
Family: Transistors - Bipolar (BJT) - Single
Packaging: Bulk
Mounting Style: Through Hole
Package: TO-205AD, TO-39-3 Metal Can
Manufacturer Device Package: TO-39
Voltage - Collector Emitter Breakdown (Max): 250V
Transistor Type: NPN
Current - Collector Cutoff (Max): 20μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 20mA, 10V
Frequency - Transition: 15MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Signal Processing
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 142592-2N3440 |
| Product Name | Discrete Semiconductor Products |