NPN high voltage bipolar transistor designed for high voltage applications with a collector-emitter voltage rating of 350 V and a collector-base voltage rating of 450 V. It has a maximum collector current of 20 mA, a minimum DC current gain of 160 at 40 mA collector current, and a collector-emitter saturation voltage of 0.50 V at 50 mA. The device is packaged in a TO-39 case.
Bipolar Transistors - BJT NPN High Voltage
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2N3439 |
| Product Name | Bipolar Transistors - BJT |