The 2N3421 is an NPN bipolar junction transistor for amplification and switching, housed in a TO-39 case. It has a collector-emitter voltage rating of 80 V, a collector-base voltage rating of 125 V, and an emitter-base voltage rating of 8.0 V. The continuous collector current is 2.0 A, with a DC current gain (hFE) ranging from 160 to 1,000 at a collector current of 40 mA and a collector-emitter voltage of 2.0 V. The saturation voltage is 0.50 V at a collector current of 2,000 mA. The transition frequency is 40 MHz, and the collector-base capacitance is 150 pF.
Bipolar Transistors - BJT NPN Power SW
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2N3421 |
| Product Name | Bipolar Transistors - BJT |