The 2N3417 is a silicon NPN transistor in a TO-92 package, designed for general-purpose and switching applications. It has a collector-base voltage rating of 50 V, a collector-emitter voltage rating of 50 V, and an emitter-base voltage rating of 5.0 V. The continuous collector current is 500 mA, and the power dissipation is 625 mW at 25°C. The device features a minimum hFE of 180 and a maximum of 540 at VCE=4.5 V and IC=2.0 mA. Operating and storage junction temperatures range from -65°C to +150°C. The TO-92 case has pin assignments of emitter, base, and collector for the MPS3417 variant.
Bipolar Transistors - BJT NPN 50Vcbo 50Vceo 5.0Vebo 500mA 625mW
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2N3417 APM |
| Product Name | Bipolar Transistors - BJT |