The 2N3415 is a silicon NPN transistor in a TO-92 case, designed for general purpose and switching applications. It has a collector-emitter voltage rating of 25 V, a continuous collector current of 500 mA, and a power dissipation of 625 mW. The transistor features a minimum hFE of 180 and a maximum hFE of 540 at VCE=4.5 V and IC=2.0 mA. The operating and storage junction temperature ranges from -65 °C to +150 °C.
Bipolar Transistors - BJT NPN 25V 500mA BULK HFE/540
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2N3415 |
| Product Name | Bipolar Transistors - BJT |