Central Semiconductor Corp. Bipolar Transistors - BJT 2N3393

Description
Bipolar Transistors - BJT NPN Gen Pur SS
Description
Bipolar Transistors - BJT NPN Gen Pur SS
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N3393 is a silicon NPN low-noise bipolar transistor in a TO-92 case, designed for amplification and switching applications. It has a collector-emitter voltage rating of 25 V, a collector-base voltage rating of 25 V, and an emitter-base voltage rating of 5.0 V. The device supports a continuous collector current up to 100 mA and features a current gain (hFE) ranging from 150 to 300 at a collector current of 2.0 mA and a collector-emitter voltage of 25 V. The collector-emitter saturation voltage is 4.50 V at 2.0 mA collector current, and the collector-base capacitance is 10 pF. It operates with a transition frequency of 120 MHz and a noise figure of - dB, suitable for low-noise circuits. The device meets RoHS compliance and is available in lead-formed, ammopack, or tape and reel configurations.

Datasheet Summary
Powered by GS/AI

The 2N3393 is a silicon NPN low-noise bipolar transistor in a TO-92 case, designed for amplification and switching applications. It has a collector-emitter voltage rating of 25 V, a collector-base voltage rating of 25 V, and an emitter-base voltage rating of 5.0 V. The device supports a continuous collector current up to 100 mA and features a current gain (hFE) ranging from 150 to 300 at a collector current of 2.0 mA and a collector-emitter voltage of 25 V. The collector-emitter saturation voltage is 4.50 V at 2.0 mA collector current, and the collector-base capacitance is 10 pF. It operates with a transition frequency of 120 MHz and a noise figure of - dB, suitable for low-noise circuits. The device meets RoHS compliance and is available in lead-formed, ammopack, or tape and reel configurations.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N3393
Bipolar Transistors - BJT 2N3393
Bipolar Transistors - BJT NPN Gen Pur SS

Bipolar Transistors - BJT NPN Gen Pur SS

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number 2N3393
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data