Manufacturer: Central Semiconductor Corp
Win Source Part Number: 762205-2N3391A
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA)
Transistor Type: NPN
Frequency - Transition: 120MHz
Family Name: 2N3391A
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92
Voltage - Collector Emitter Breakdown (Maximum): 25V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 250 @ 2mA, 4.5V
Alternative Parts (Cross-Reference): 2N3391A_Q; KSC3488OBU; ;
Introduction Date: December 22, 2004
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Bipolar Transistors - BJT NPN 25V 500mA BULK HFE/500
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 762205-2N3391A | 2N3391A |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N3391A | Bipolar Transistors - BJT |
| Polarity | NPN |