NPN general purpose switching transistor in TO-18 package with a collector-base voltage of 60 V, collector-emitter voltage of 30 V, and collector current of 150 mA. It has a minimum hFE of 120 at 10 mA collector current and 150 mV collector-emitter saturation voltage at 10 mA. Transition frequency is 250 MHz. The device is not rated for low noise applications and has no specified noise figure, turn-on, or turn-off times.
Bipolar Transistors - BJT NPN Gen Pur SS
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2N3301 |
| Product Name | Bipolar Transistors - BJT |