Central Semiconductor Corp. Bipolar Transistors - BJT 2N3300

Description
Bipolar Transistors - BJT NPN Gen Pur SS
Description
Bipolar Transistors - BJT NPN Gen Pur SS
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N3300 is an NPN silicon transistor for amplifier and switch applications in a TO-39 case. It has a collector-to-emitter voltage rating of 30 V, a collector-to-base voltage of 60 V, and an emitter-to-base voltage of 5.0 V. The maximum continuous collector current is 150 mA, with a minimum current gain (hFE) of 300 at a collector current of 100 mA and a collector-emitter voltage of 10 V. The collector-emitter saturation voltage is 0.60 V at a collector current of 500 mA. The transition frequency is 250 MHz, and the collector-base capacitance is 8.0 pF. The storage and turn-off times are 60 ns and 150 ns respectively.

Datasheet Summary
Powered by GS/AI

The 2N3300 is an NPN silicon transistor for amplifier and switch applications in a TO-39 case. It has a collector-to-emitter voltage rating of 30 V, a collector-to-base voltage of 60 V, and an emitter-to-base voltage of 5.0 V. The maximum continuous collector current is 150 mA, with a minimum current gain (hFE) of 300 at a collector current of 100 mA and a collector-emitter voltage of 10 V. The collector-emitter saturation voltage is 0.60 V at a collector current of 500 mA. The transition frequency is 250 MHz, and the collector-base capacitance is 8.0 pF. The storage and turn-off times are 60 ns and 150 ns respectively.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N3300
Bipolar Transistors - BJT 2N3300
Bipolar Transistors - BJT NPN Gen Pur SS

Bipolar Transistors - BJT NPN Gen Pur SS

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number 2N3300
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data