Manufacturer: Central Semiconductor Corp
Win Source Part Number: 005697-2N3250
Category: Discrete Semiconductor Products
Family: Transistors - Bipolar (BJT) - Single
Packaging: Bulk
Mounting Style: Through Hole
Package: TO-206AA, TO-18-3 Metal Can
Manufacturer Device Package: TO-18
Power - Max: 360mW
Voltage - Collector Emitter Breakdown (Max): 40V
Current - Collector (Ic) (Max): 200mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 5mA, 50mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 50 @ 10mA, 1V
Frequency - Transition: 250MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Bipolar Transistors - BJT PNP Gen Pur SS
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 005697-2N3250 | 2N3250 |
| Product Name | Discrete Semiconductor Products | Bipolar Transistors - BJT |
| Polarity | PNP |