2N3107 is an NPN bipolar transistor in a TO-39 case for amplification and switching applications, with a collector-base voltage rating of 100 V, collector-emitter voltage of 60 V, and emitter-base voltage of 7.0 V. It has a maximum collector current of 150 mA, DC current gain (hFE) ranging from 300 to 150 at 10 mA and 10 V, collector-emitter saturation voltage of 1.00 V at 10 mA, transition frequency of 70 MHz, and output capacitance of 20 pF.
Bipolar Transistors - BJT NPN Gen Pur SS
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2N3107 |
| Product Name | Bipolar Transistors - BJT |