Central Semiconductor Corp. Bipolar Transistors - BJT 2N3055

Description
Bipolar Transistors - BJT 100Vcbo 70Vcer 60Vceo 15A 115W
Description
Bipolar Transistors - BJT 100Vcbo 70Vcer 60Vceo 15A 115W
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N3055 is an NPN silicon power transistor in a TO-3 hermetically sealed metal case, designed for general purpose switching and amplifier applications. It has a collector-base voltage rating of 100 V, collector-emitter voltage of 60 V, continuous collector current of 15 A, and power dissipation of 115 W. The junction operating and storage temperature ranges from -65 to +200 °C, with a thermal resistance of 1.52 °C/W. Minor electrical characteristics include a saturation voltage of 1.1 V at 4 A collector current and a current gain (hFE) of 20 to 70 at 4 A. The device is complementary to the MJ2955 PNP transistor.

Datasheet Summary
Powered by GS/AI

The 2N3055 is an NPN silicon power transistor in a TO-3 hermetically sealed metal case, designed for general purpose switching and amplifier applications. It has a collector-base voltage rating of 100 V, collector-emitter voltage of 60 V, continuous collector current of 15 A, and power dissipation of 115 W. The junction operating and storage temperature ranges from -65 to +200 °C, with a thermal resistance of 1.52 °C/W. Minor electrical characteristics include a saturation voltage of 1.1 V at 4 A collector current and a current gain (hFE) of 20 to 70 at 4 A. The device is complementary to the MJ2955 PNP transistor.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N3055
Bipolar Transistors - BJT 2N3055
Bipolar Transistors - BJT 100Vcbo 70Vcer 60Vceo 15A 115W

Bipolar Transistors - BJT 100Vcbo 70Vcer 60Vceo 15A 115W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number 2N3055
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data