Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1123692-2N3053A
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 100MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-39
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.bocasemi.com
Manufacturer Package: TO-205AD, TO-39-3 Metal Can
Current - Collector (Ic) (Maximum): 700mA
Voltage - Collector Emitter Breakdown (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: Not Applicable
Vce Saturation (Maximum) at Ib, Ic: 300mV at 15mA, 150mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 50 at 150mA, 10V
Maximum Power: 5W
Bipolar Transistors - BJT 15A, 60V PNP Power Transistor
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 1123692-2N3053A | 2N3053A |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N3053A | Bipolar Transistors - BJT |
| Polarity | NPN | |
| Package Type | TO-3; TO-39; SOT3 | |
| Packing Method | Bulk; Bulk | |
| TJ | -65 to 200 C (-85 to 392 F) |