Manufacturer: Central Semiconductor Corp
Win Source Part Number: 052835-2N3019
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Bulk
Mounting Style: Through Hole
Package: TO-205AD TO-39-3 Metal Can
Manufacturer Device Package: TO-39
Standard Package: 500
Catalog: NPN Transistors
Power - Max: 800mW
Voltage - Collector Emitter Breakdown (Max): 80V
Current - Collector (Ic) (Max): 1A
Transistor Type: NPN
Current - Collector Cutoff (Max): 10nA (ICBO)
Frequency - Transition: 100MHz
Vce Saturation (Max) @ Ib Ic: 500mV @ 50mA 500mA
DC Current Gain (hFE) (Min) @ Ic Vce: 100 @ 150mA 10V
Family Name: 2N3019
Alternative Parts (Cross-Reference): JANTX2N3019; JANS2N3019; 2N3019S; JAN2N3019;
Introduction Date: December 22, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
TRANSISTOR, BIPOLAR, BJT, NPN, SS, 3-PIN. FREE 2 YEAR RADWELL WARRANTY
Bipolar Transistors - BJT NPN Gen Pur SS
| Win Source Electronics | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 052835-2N3019 | 127886731 | 2N3019 |
| Product Name | Discrete Semiconductor Products | Transistor | Bipolar Transistors - BJT |
| Polarity | NPN | ||
| Package Type | TO-3; TO-39; SOT3 | ||
| Packing Method | Bulk; Bulk |