The 2N2926 is a NPN low noise bipolar transistor in TO-92 case with a collector-base voltage rating of 25 V, collector-emitter voltage of 25 V, and emitter-base voltage of 5.0 V. It has a maximum collector current of 500 mA, hFE ranging from 35 to 470 at VCE = 10 V and IC = 10 mA, a saturation voltage of 2.8 V at IC = 10 mA, a collector-base capacitance of 10 pF, a transition frequency of 120 MHz, and a noise figure of 2.8 dB.
Bipolar Transistors - BJT 25Vcbo NPN Low Noise 25Vceo 120Mhz 10pF
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2N2926 |
| Product Name | Bipolar Transistors - BJT |