Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1123679-2N2924
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 160MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92
Manufacturer Homepage: www.centralsemi.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Voltage - Collector Emitter Breakdown (Maximum): 25V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
NPN BIPOLAR TRANSISTOR, 3 PIN, COLLECTOR-EMITTER VOLTAGE: 25V, COLLECTOR-BASE VOLTAGE: 25V, EMITTER-BASE VOLTAGE: 5V, COLLECTOR CURRENT: 100MA, CONTINUOUS COLLECTOR CURRENT: 100MA, GAIN BANDWIDTH: 160MHZ, MAX OPERATING TEMP: 200°C,. FREE 2 YEAR RADWELL WARRANTY
Bipolar Transistors - BJT NPN Gen Pur SS
| Win Source Electronics | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 1123679-2N2924 | 34555312 | 2N2924 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N2924 | Transistor | Bipolar Transistors - BJT |
| Polarity | NPN |