The 2N2923 is a low-noise NPN bipolar transistor in TO-92 case for general-purpose amplification and switching. It has a collector-base voltage rating of 25 V, collector-emitter voltage of 25 V, and emitter-base voltage of 5.0 V. The maximum collector current is 100 mA, with current gain (hFE) ranging from 90 to 180 at a collector-emitter voltage of 25 V and collector current of 1 mA. The collector-emitter saturation voltage is 0.30 V at a collector current of 50 mA. The transition frequency is 160 MHz, and the collector output capacitance is 10 pF. The device meets RoHS compliance and is available in lead-formed, ammo pack, or tape and reel configurations.
Bipolar Transistors - BJT NPN Gen Pur SS
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2N2923 |
| Product Name | Bipolar Transistors - BJT |