Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1123676-2N2906A
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: PNP
Frequency - Transition: 200MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-18
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.nxp.com
Manufacturer Package: TO-206AA, TO-18-3 Metal Can
Current - Collector (Ic) (Maximum): 600mA
Voltage - Collector Emitter Breakdown (Maximum): 60V
Current - Collector Cutoff (Maximum): 10nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
Vce Saturation (Maximum) at Ib, Ic: 1.6V at 50mA, 500mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 40 at 150mA, 10V
Maximum Power: 1.8W
Bipolar Transistors - BJT PNP Gen Pur SS
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 1123676-2N2906A | 2N2906A |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N2906A | Bipolar Transistors - BJT |
| Polarity | PNP | |
| Package Type | SOT3 | |
| Packing Method | Bulk; Bulk | |
| TJ | -65 to 200 C (-85 to 392 F) |