Manufacturer: Central Semiconductor Corp
Win Source Part Number: 005693-2N2484
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 60MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: TO-18
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 350mV @ 100μA, 1mA
Collector Cut-off Current(Max): 2nA
Typical Gain (hFE) (Min): 100 @ 10μA, 5V
Maximum Power Dissipation: 360mW
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Bipolar Transistors - BJT NPN Low Lvl SS
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 005693-2N2484 | 2N2484 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N2484 | Bipolar Transistors - BJT |
| Polarity | NPN; NPN |