Manufacturer: Central Semiconductor Corp
Win Source Part Number: 005692-2N2369A
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 500MHz
Transistor Polarity: NPN
Family Name: 2N2369A
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: TO-18
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Max Vce (sat): 500mV @ 10mA, 100mA
Collector Cut-off Current(Max): 400nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 10mA, 350mV
Maximum Power Dissipation: 360mW
Alternative Parts (Cross-Reference): 2N2369AG; 2N2369G; 2N2369;
Introduction Date: February 23, 2006
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Bipolar Transistors - BJT NPN Fast SW SS
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 005692-2N2369A | 2N2369A |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N2369A | Bipolar Transistors - BJT |
| Polarity | NPN; NPN | |
| Package Type | SOT3; TO-18 | |
| Packing Method | Bulk; Bulk | |
| IC(max) | 200 milliamps | |
| VCEO | 15 volts |