Central Semiconductor Corp. 0.5A 15V Bipolar Transistor 2N2368

Description
Small Signal Bipolar Transistor, 0.5A I(C), 15V V(BR)CEO, 1-Element, NPN, Silicon, TO-18, Product overview: 2N2368 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 15V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, 15V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N2368 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.5A I(C), 15V V(BR)CEO, 1-Element, NPN, Silicon, TO-18, Product overview: 2N2368 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 15V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, 15V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N2368 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.5A 15V Bipolar Transistor
276-2N2368
0.5A 15V Bipolar Transistor 276-2N2368
Small Signal Bipolar Transistor, 0.5A I(C), 15V V(BR)CEO, 1-Element, NPN, Silicon, TO-18, Product overview: 2N2368 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 15V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, 15V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N2368 can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 0.5A I(C), 15V V(BR)CEO, 1-Element, NPN, Silicon, TO-18, Product overview: 2N2368 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 15V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, 15V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N2368 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2N2368 - 762197-2N2368 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N2368
762197-2N2368
TRANSISTORS - Transistors (BJT) - Single - 2N2368 762197-2N2368
Manufacturer: Central Semiconductor Corp Win Source Part Number: 762197-2N2368 Mounting Style: Through Hole Package: TO-206AA, TO-18-3 Metal Can Transistor Type: NPN Frequency - Transition: 400MHz Family Name: 2N2368 Categories: Discrete Semiconductor Products Manufacturer Package: TO-18 Current - Collector Cutoff (Maximum): 400mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 20 @ 10mA, 1V Alternative Parts (Cross-Reference): 2N2369; 2N3960JX; 2N3960JV; ; Introduction Date: February 23, 2006 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Signal Processing

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 762197-2N2368
Mounting Style: Through Hole
Package: TO-206AA, TO-18-3 Metal Can
Transistor Type: NPN
Frequency - Transition: 400MHz
Family Name: 2N2368
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-18
Current - Collector Cutoff (Maximum): 400mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 20 @ 10mA, 1V
Alternative Parts (Cross-Reference): 2N2369; 2N3960JX; 2N3960JV; ;
Introduction Date: February 23, 2006
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Signal Processing

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N2368
Bipolar Transistors - BJT 2N2368
Bipolar Transistors - BJT NPN Fast SW SS

Bipolar Transistors - BJT NPN Fast SW SS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number 276-2N2368 762197-2N2368 2N2368
Product Name 0.5A 15V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2N2368 Bipolar Transistors - BJT
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-16QB-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
Bipolar Transistors - 1223239 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
TRANSISTORS - Transistors (BJT) - Single - BC808-40E6327 - 200437-BC808-40E6327 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; SOT23; PG-SOT23-3
View Details
2 suppliers