NPN silicon transistor for switch applications with a collector-base voltage rating of 40 V, collector-emitter voltage of 15 V, emitter-base voltage of 4.5 V, and continuous collector current of 20 mA. It is available in a TO-18 metal case and has a saturated collector-emitter voltage of 0.25 V at 10 mA collector current, with a transition frequency of 400 MHz. The transistor meets RoHS compliance.
Bipolar Transistors - BJT 40Vcbo 15Vceo 14Vebo 20V 10mA
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2N2368 PBFREE |
| Product Name | Bipolar Transistors - BJT |