Manufacturer: Central Semiconductor Corp
Win Source Part Number: 762194-2N2270
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C (TJ)
Package: TO-205AD, TO-39-3 Metal Can
Power - Max: 1W
Transistor Type: NPN
Frequency - Transition: 100MHz
Family Name: 2N2270
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-39
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 45V
Vce Saturation (Maximum) @ Ib, Ic: 900mV @ 15mA, 150mA
Current - Collector Cutoff (Maximum): 50nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 150mA, 10V
Alternative Parts (Cross-Reference): BC140-10; BSX45-16; BSX45-10; ;
Introduction Date: December 22, 2004
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Bipolar Transistors - BJT NPN Hi-Spd SW
TRANS NPN 45V 1A TO-39. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 762194-2N2270 | 2N2270 | 42010326 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N2270 | Bipolar Transistors - BJT | Transistor |
| Polarity | NPN |