Manufacturer: Central Semiconductor Corp
Win Source Part Number: 005691-2N2222A
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Family Name: 2N2222A
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: TO-18
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 1V @ 50mA, 500mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): 2N2222AHRG; 2N2222AHRT;
Introduction Date: February 23, 2006
ECCN: EAR99
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Signal Processing
Trans GP BJT NPN 40V 0.8A 500mW 3-Pin TO-18 Box Product overview: 2N2222A from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.8A, 500mW. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.8A, 500mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N2222A can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT NPN Gen Pur SS
CENTRAL SEMICONDUCTOR, 2N2222A, TRANSISTOR, 40V, NPN. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 005691-2N2222A | 276-2N2222A | 2N2222A | 65265242 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N2222A | 40V 0.8A 500mW Bipolar Transistor | Bipolar Transistors - BJT | Transistor |
| Polarity | NPN; NPN | |||
| Package Type | SOT3; TO-18 | Box | ||
| Packing Method | Box | |||
| IC(max) | 800 milliamps |