Manufacturer: Central Semiconductor Corp
Win Source Part Number: 052834-2N2222
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Family Name: 2N2222
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: TO-18
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 1V @ 50mA, 500mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): 2N2222-BP; 2 N 2222;
Introduction Date: May 09, 2001
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Bipolar Transistors - BJT NPN Silicon
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 052834-2N2222 | 2N2222 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N2222 | Bipolar Transistors - BJT |
| Polarity | NPN; NPN | |
| Package Type | SOT3; TO-18 | |
| Packing Method | Bulk; Bulk | |
| IC(max) | 800 milliamps | |
| VCEO | 40 volts |